IC CLOCK GENERATOR 16TSSOP Product overview: PI6C557-03BLE from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-PI6C557-03BLE can be used for catalog matching and distributor lookup.
Ethernet, PCI Express (PCIe) IC 200MHz 1 Output 16-TSSOP
Manufacturer: Pericom
Win Source Part Number: 1237628-PI6C557-03BL
Manufacturer Homepage: www.pericom.com
Alternative Parts (Cross-Reference): 557GI-03LFT; PI6C557-03BLEX; PI6C557-03BQEX;
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
IC CLOCK GENERATOR 16TSSOP
CLOCK GENERATOR, 200MHZ, -40 TO 85DEG C
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 763-PI6C557-03BLE | PI6C557-03BLE-ND | 1237628-PI6C557-03BLE | PI6C557-03BLE | 29AK3760 |
| Product Name | Clock and Timing IC | Application Specific Clock/Timing | Clock/Timing - Clock/Timing - Application Specific - PI6C557-03BLE | Clock/Timing - Application Specific | Clock Generator, 200Mhz, -40 To 85Deg C Diodes Inc. |
| Bus Interface | HCSL, LVDS | LVDS; HCSL | |||
| Package Type | Tube | Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; Surface Mount | ||
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | |||
| Frequency | 25 MHz | 200 MHz | 200 MHz |