IC CLOCK GENERATOR 16QSOP
IC CLOCK GENERATOR 16QSOP
Ethernet, PCI Express (PCIe) IC 200MHz 1 Output 16-QSOP
IC CLOCK GENERATOR 16QSOP Product overview: PI6C557-03AQEX from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-PI6C557-03AQEX can be used for catalog matching and distributor lookup.
IC CLOCK GENERATOR 16QSOP
CLOCK GENERATOR, 200MHZ, -40 TO 85DEG C
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Timers | IC Clocks | IC Clocks |
| Product Number | 31-PI6C557-03AQEXCT-ND | 763-PI6C557-03AQEX | PI6C557-03AQEX | 29AK3759 |
| Product Name | Application Specific Clock/Timing | Clock and Timing IC | Clock/Timing - Application Specific | Clock Generator, 200Mhz, -40 To 85Deg C Diodes Inc. |
| Bus Interface | LVDS; HCSL | HCSL, LVDS | ||
| Package Type | Surface Mount; SSOP; "16-SSOP (0.154"", 3.90mm Width)" | Tape & Reel (TR) | Surface Mount; Surface Mount | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | ||
| Frequency | 200 MHz | 25 MHz | 200 MHz |