DIODES Incorporated Clock/Timing - Clock/Timing - Application Specific - PI6C557-03AQE PI6C557-03AQE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930500-PI6C557-03AQE Operating Temperature Range: -40°C ~ 85°C Features: Ethernet, PCI Express (PCIe) IC 200MHz 1 Output 16-QSOP Package: 16-SSOP (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: PI6C557 Categories: Integrated Circuits (ICs) Case / Package: 16-QSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 97 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930500-PI6C557-03AQE Operating Temperature Range: -40°C ~ 85°C Features: Ethernet, PCI Express (PCIe) IC 200MHz 1 Output 16-QSOP Package: 16-SSOP (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: PI6C557 Categories: Integrated Circuits (ICs) Case / Package: 16-QSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 97 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - PI6C557-03AQE
930500-PI6C557-03AQE
Clock/Timing - Clock/Timing - Application Specific - PI6C557-03AQE 930500-PI6C557-03AQE
Manufacturer: Diodes Incorporated Win Source Part Number: 930500-PI6C557-03AQE Operating Temperature Range: -40°C ~ 85°C Features: Ethernet, PCI Express (PCIe) IC 200MHz 1 Output 16-QSOP Package: 16-SSOP (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: PI6C557 Categories: Integrated Circuits (ICs) Case / Package: 16-QSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 97 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 930500-PI6C557-03AQE
Operating Temperature Range: -40°C ~ 85°C
Features: Ethernet, PCI Express (PCIe) IC 200MHz 1 Output 16-QSOP
Package: 16-SSOP (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: PI6C557
Categories: Integrated Circuits (ICs)
Case / Package: 16-QSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 97
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
Clock and Timing IC
763-PI6C557-03AQE
Clock and Timing IC 763-PI6C557-03AQE
IC CLOCK GENERATOR 16QSOP Product overview: PI6C557-03AQE from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-PI6C557-03AQE can be used for catalog matching and distributor lookup.

IC CLOCK GENERATOR 16QSOP Product overview: PI6C557-03AQE from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-PI6C557-03AQE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Application Specific Clock/Timing - PI6C557-03AQE-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
PI6C557-03AQE-ND
Application Specific Clock/Timing PI6C557-03AQE-ND
Ethernet, PCI Express (PCIe) IC 200MHz 1 Output 16-QSOP

Ethernet, PCI Express (PCIe) IC 200MHz 1 Output 16-QSOP

Buy Now Datasheet
Clock/Timing - Application Specific - PI6C557-03AQE - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
PI6C557-03AQE
Clock/Timing - Application Specific PI6C557-03AQE
IC CLOCK GENERATOR 16QSOP

IC CLOCK GENERATOR 16QSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Timers IC Phase-locked Loops (PLL) IC Clocks
Product Number 930500-PI6C557-03AQE 763-PI6C557-03AQE PI6C557-03AQE-ND PI6C557-03AQE
Product Name Clock/Timing - Clock/Timing - Application Specific - PI6C557-03AQE Clock and Timing IC Application Specific Clock/Timing Clock/Timing - Application Specific
Device Type Clock Generator Clock Generator
Package Type Surface Mount; 16-QSOP Tube Surface Mount; SSOP; "16-SSOP (0.154"", 3.90mm Width)" Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Bus Interface HCSL, LVDS LVDS; HCSL
Unlock Full Specs
to access all available technical data