Manufacturer: Diodes Incorporated
Win Source Part Number: 090687-PI6C557-03ALE
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: HCSL, Crystal
Output: HCSL, LVDS
Main Purpose: Ethernet, PCI Express (PCIe)
Family Name: PI6C557-03
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 200MHz
Differential - Input and Output: No/Yes
Alternative Parts (Cross-Reference): 557GI-03LF; 557GI-03LFT; 557G-03; 557G-03T;
Introduction Date: May 26, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
IC CLOCK GENERATOR 16TSSOP
IC CLOCK GENERATOR 16TSSOP
Ethernet, PCI Express (PCIe) IC 200MHz 1 Output 16-TSSOP
IC CLOCK GENERATOR 16TSSOP Product overview: PI6C557-03ALEX from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-PI6C557-03ALEX can be used for catalog matching and distributor lookup.
CLOCK GENERATOR, 200MHZ, -40 TO 85DEG C
IC CLOCK GENERATOR 16TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Phase-locked Loops (PLL) | IC Timers | IC Clocks | IC Clocks |
| Product Number | 090687-PI6C557-03ALEX | 31-PI6C557-03ALEXDKR-ND | 763-PI6C557-03ALEX | 29AK3758 | PI6C557-03ALEX |
| Product Name | Clock/Timing - Clock/Timing - Application Specific - PI6C557-03ALEX | Application Specific Clock/Timing | Clock and Timing IC | Clock Generator, 200Mhz, -40 To 85Deg C Diodes Inc. | Clock/Timing - Application Specific |
| Device Type | Clock Generator | Real Time Clock; Clock Generator | Clock Generator | ||
| Bus Interface | LVDS; HCSL, LVDS | LVDS; HCSL | HCSL, LVDS | ||
| Package Type | Surface Mount; 16-TSSOP | Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | Tape & Reel (TR) | Surface Mount; Surface Mount | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts |