DIODES Incorporated Clock and Timing IC PI6C557-03ALE

Description
IC CLOCK GENERATOR 16TSSOP Product overview: PI6C557-03ALE from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-PI6C557-03ALE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CLOCK GENERATOR 16TSSOP Product overview: PI6C557-03ALE from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-PI6C557-03ALE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Clock and Timing IC
763-PI6C557-03ALE
Clock and Timing IC 763-PI6C557-03ALE
IC CLOCK GENERATOR 16TSSOP Product overview: PI6C557-03ALE from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-PI6C557-03ALE can be used for catalog matching and distributor lookup.

IC CLOCK GENERATOR 16TSSOP Product overview: PI6C557-03ALE from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-PI6C557-03ALE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Application Specific Clock/Timing - PI6C557-03ALE-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
PI6C557-03ALE-ND
Application Specific Clock/Timing PI6C557-03ALE-ND
Ethernet, PCI Express (PCIe) IC 200MHz 1 Output 16-TSSOP

Ethernet, PCI Express (PCIe) IC 200MHz 1 Output 16-TSSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - PI6C557-03ALE
042135-PI6C557-03ALE
Clock/Timing - Clock/Timing - Application Specific - PI6C557-03ALE 042135-PI6C557-03ALE
Manufacturer: Diodes Incorporated Win Source Part Number: 042135-PI6C557-03ALE Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Input: HCSL, Crystal Output: HCSL, LVDS Main Purpose: Ethernet, PCI Express (PCIe) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 200MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 042135-PI6C557-03ALE
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Input: HCSL, Crystal
Output: HCSL, LVDS
Main Purpose: Ethernet, PCI Express (PCIe)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 200MHz
Differential - Input and Output: No/Yes
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock/Timing - Application Specific - PI6C557-03ALE - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
PI6C557-03ALE
Clock/Timing - Application Specific PI6C557-03ALE
IC CLOCK GENERATOR 16TSSOP

IC CLOCK GENERATOR 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Timers IC Phase-locked Loops (PLL) IC Clocks IC Clocks
Product Number 763-PI6C557-03ALE PI6C557-03ALE-ND 042135-PI6C557-03ALE PI6C557-03ALE
Product Name Clock and Timing IC Application Specific Clock/Timing Clock/Timing - Clock/Timing - Application Specific - PI6C557-03ALE Clock/Timing - Application Specific
Bus Interface HCSL, LVDS LVDS; HCSL LVDS; HCSL, LVDS
Package Type Tube Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" Surface Mount; 16-TSSOP Surface Mount; Surface Mount
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts
Frequency 200 MHz 200 MHz 200 MHz 200 MHz
Unlock Full Specs
to access all available technical data