Clock Fanout Buffer (Distribution) IC 3:10 200MHz 32-VFQFN Exposed Pad
Manufacturer: Diodes Incorporated
Win Source Part Number: 136385-PI6C49X0210ZH
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, LVTTL, Crystal
Output: CMOS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-TQFN (5x5)
Supply Voltage - Operating: 2.375 V to 3.465 V
Maximum Input Frequency: 200MHz
Differential - Input and Output: Yes/No
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
IC CLOCK BUFF 3:10 200MHZ 32TQFN
IC CLOCK BUFF 3:10 200MHZ 32TQFN
| DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | PI6C49X0210ZHIE-ND | 136385-PI6C49X0210ZHIE | PI6C49X0210ZHIE | PI6C49X0210ZHIE |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C49X0210ZHIE | Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers |
| Device Type | Fanout Buffer (Distribution); Clock Driver | Clock Driver | Clock Driver | Fanout Buffer (Distribution); Clock Driver |
| Bus Interface | CMOS | CMOS; CMOS | CMOS | |
| Package Type | Surface Mount; 32-VFQFN Exposed Pad | Surface Mount; 32-TQFN (5x5) | Surface Mount; Surface Mount | Surface Mount; Surface Mount |
| Supply Voltage | 2.38 to 3.46 volts | 2.38 to 3.46 volts | 2.38 to 3.46 volts |