DIODES Incorporated Clock Buffers, Drivers PI6C49X0206TLIE

Description
"Clock Fanout Buffer (Distribution) IC 1:6 250MHz 14-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution) IC 1:6 250MHz 14-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - PI6C49X0206TLIE-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
PI6C49X0206TLIE-ND
Clock Buffers, Drivers PI6C49X0206TLIE-ND
"Clock Fanout Buffer (Distribution) IC 1:6 250MHz 14-TSSOP (0.173"", 4.40mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:6 250MHz 14-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C49X0206TLIE - 809118-PI6C49X0206TLIE - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C49X0206TLIE
809118-PI6C49X0206TLIE
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C49X0206TLIE 809118-PI6C49X0206TLIE
Manufacturer: Diodes Incorporated Win Source Part Number: 809118-PI6C49X0206TL IE Packaging: Tube Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 250MHz Number of Circuits: 1 Input: LVCMOS, LVTTL Output: LVCMOS, LVTTL Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 14-TSSOP Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 96 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.425V ~ 3.465V

Manufacturer: Diodes Incorporated
Win Source Part Number: 809118-PI6C49X0206TLIE
Packaging: Tube
Type: Fanout Buffer (Distribution)
Mounting Style: SMD
Frequency - Max: 250MHz
Number of Circuits: 1
Input: LVCMOS, LVTTL
Output: LVCMOS, LVTTL
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 96
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.425V ~ 3.465V

Buy Now
Fanout Buffer, 250Mhz, -40 To 85Deg C Diodes Inc. - 29AK3754 - Newark, An Avnet Company
Chicago, IL, United States
Fanout Buffer, 250Mhz, -40 To 85Deg C Diodes Inc.
29AK3754
Fanout Buffer, 250Mhz, -40 To 85Deg C Diodes Inc. 29AK3754
FANOUT BUFFER, 250MHZ, -40 TO 85DEG C

FANOUT BUFFER, 250MHZ, -40 TO 85DEG C

Supplier's Site
Clock/Timing - Clock Buffers, Drivers - PI6C49X0206TLIE - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
PI6C49X0206TLIE
Clock/Timing - Clock Buffers, Drivers PI6C49X0206TLIE
IC CLOCK BUFFER 1:6 14TSSOP

IC CLOCK BUFFER 1:6 14TSSOP

Supplier's Site Datasheet
Clock Buffers, Drivers - PI6C49X0206TLIE - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
PI6C49X0206TLIE
Clock Buffers, Drivers PI6C49X0206TLIE
IC CLOCK BUFFER 1:6 14TSSOP

IC CLOCK BUFFER 1:6 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number PI6C49X0206TLIE-ND 809118-PI6C49X0206TLIE 29AK3754 PI6C49X0206TLIE PI6C49X0206TLIE
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C49X0206TLIE Fanout Buffer, 250Mhz, -40 To 85Deg C Diodes Inc. Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Clock Generator Clock Driver Fanout Buffer (Distribution); Clock Driver
Bus Interface LVCMOS CMOS; TTL; LVCMOS, LVTTL LVCMOS, LVTTL
Package Type Surface Mount; TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" Surface Mount Surface Mount; Surface Mount Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-8063-C8-32.768KHZ-20PPM-TA-QCCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 0.9000 to 5.5 volts
View Details
80MHz SOIC Clock and Timing IC - 165-CY2292SL-808 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
Supply Voltage 3 to 3.6 volts
Frequency 80 MHz
View Details
2 suppliers
Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
Clock/Timing - Clock Buffers, Drivers - 100315SCX - Lingto Electronic Limited
Specs
Device Type Clock Driver
View Details