DIODES Incorporated Clock Buffers, Drivers PI6C49S1510ZDIEX

Description
Clock Fanout Buffer (Distribution), Multiplexer IC 3:11 1.5GHz 48-VFQFN Exposed Pad
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution), Multiplexer IC 3:11 1.5GHz 48-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - PI6C49S1510ZDIEX-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
PI6C49S1510ZDIEX-ND
Clock Buffers, Drivers PI6C49S1510ZDIEX-ND
Clock Fanout Buffer (Distribution), Multiplexer IC 3:11 1.5GHz 48-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution), Multiplexer IC 3:11 1.5GHz 48-VFQFN Exposed Pad

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C49S1510ZDIEX - 042134-PI6C49S1510ZDIEX - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C49S1510ZDIEX
042134-PI6C49S1510ZDIEX
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C49S1510ZDIEX 042134-PI6C49S1510ZDIEX
Manufacturer: Diodes Incorporated Win Source Part Number: 042134-PI6C49S1510ZD IEX Packaging: Reel - TR Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS, LVTTL, Crystal Output: HCSL, LVCMOS, LVDS, LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-TQFN (7x7) Supply Voltage - Operating: 2.375 V to 3.465 V Maximum Input Frequency: 1.5GHz Differential - Input and Output: Yes/No Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Diodes Incorporated
Win Source Part Number: 042134-PI6C49S1510ZDIEX
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, LVTTL, Crystal
Output: HCSL, LVCMOS, LVDS, LVPECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TQFN (7x7)
Supply Voltage - Operating: 2.375 V to 3.465 V
Maximum Input Frequency: 1.5GHz
Differential - Input and Output: Yes/No
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - PI6C49S1510ZDIEX - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
PI6C49S1510ZDIEX
Clock/Timing - Clock Buffers, Drivers PI6C49S1510ZDIEX
IC CLOCK BUFFER MUX 3:11 48TQFN

IC CLOCK BUFFER MUX 3:11 48TQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number PI6C49S1510ZDIEX-ND 042134-PI6C49S1510ZDIEX PI6C49S1510ZDIEX
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C49S1510ZDIEX Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver Clock Driver
Bus Interface LVPECL; LVCMOS CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL
Package Type Surface Mount; 48-VFQFN Exposed Pad Surface Mount; 48-TQFN (7x7) Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.46 volts 2.38 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Application Specific - AD80052BR - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 51.84 MHz
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51210-B11539-GM - Lingto Electronic Limited
Specs
Device Type Clock Generator
View Details
2 suppliers
Real Time Clocks - 1904747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Edip
Operating Temperature 0.0 C (32 F)
View Details
Real Time Clocks - 50-ECS-RTC-3225-5699C3-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers