The PI6C49S1504TZHIEX is a high-performance selectable 1:4 differential fanout buffer from Quarktwin Technology Ltd. It supports output frequencies of up to 1.5GHz, making it suitable for applications requiring low-jitter clock signal distribution, such as networking systems and high-frequency computing platforms. The device features four differential outputs organized into two banks, with user-configurable output signaling standards including LVDS, LVPECL, or HCSL. It provides an LVCMOS reference output up to 200MHz and has ultra-low additive phase jitter of less than 0.03ps at typical conditions. The device supports selectable reference inputs for single-ended, differential, or crystal sources, and offers low skew between outputs within banks (less than 40ps) and low input-to-output delay (typical less than 1.5ns). The PI6C49S1504TZHIEX operates with a power supply of 2.5V or 3.3V and is designed to function within an industrial temperature range of -40°C to 85°C. It is packaged in a 32-pin TQFN format and is fully RoHS compliant, making it suitable for environmentally conscious designs.
Clock Fanout Buffer (Distribution) IC 3:5 1.5 GHz 32-VFQFN Exposed Pad
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | PI6C49S1504TZHIEX |
| Product Name | Clock Buffers, Drivers |
| Output Configuration | Inverting |
| Supply Voltage | 2.38 to 3.46 volts |
| Switching Frequency | 1.50E6 kHz |