DIODES Incorporated Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C49S1504LIEX PI6C49S1504LIEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889240-PI6C49S1504LI EX Operating Temperature Range: -40°C ~ 85°C Package: 28-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: PI6C49 Categories: Integrated Circuits (ICs) Case / Package: 28-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 36 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI6C49S1504LIEXDICT, PI6C49S1504LIEX-ND, PI6C49S1504LIEXDITR, PI6C49S1504LIEXDIDKR
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889240-PI6C49S1504LI EX Operating Temperature Range: -40°C ~ 85°C Package: 28-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: PI6C49 Categories: Integrated Circuits (ICs) Case / Package: 28-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 36 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI6C49S1504LIEXDICT, PI6C49S1504LIEX-ND, PI6C49S1504LIEXDITR, PI6C49S1504LIEXDIDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C49S1504LIEX
889240-PI6C49S1504LIEX
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C49S1504LIEX 889240-PI6C49S1504LIEX
Manufacturer: Diodes Incorporated Win Source Part Number: 889240-PI6C49S1504LI EX Operating Temperature Range: -40°C ~ 85°C Package: 28-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: PI6C49 Categories: Integrated Circuits (ICs) Case / Package: 28-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 36 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI6C49S1504LIEXDICT, PI6C49S1504LIEX-ND, PI6C49S1504LIEXDITR, PI6C49S1504LIEXDIDKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 889240-PI6C49S1504LIEX
Operating Temperature Range: -40°C ~ 85°C
Package: 28-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: PI6C49
Categories: Integrated Circuits (ICs)
Case / Package: 28-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 36 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: PI6C49S1504LIEXDICT, PI6C49S1504LIEX-ND, PI6C49S1504LIEXDITR, PI6C49S1504LIEXDIDKR

Buy Now Datasheet
Clock Buffers, Drivers - PI6C49S1504LIEXDITR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
PI6C49S1504LIEXDITR-ND
Clock Buffers, Drivers PI6C49S1504LIEXDITR-ND
"Clock Fanout Buffer (Distribution), Multiplexer IC 3:4 1.5GHz 28-TSSOP (0.173"", 4.40mm Width)"

"Clock Fanout Buffer (Distribution), Multiplexer IC 3:4 1.5GHz 28-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - PI6C49S1504LIEX - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
PI6C49S1504LIEX
Clock/Timing - Clock Buffers, Drivers PI6C49S1504LIEX
IC CLOCK BUFFER 3:4 28TSSOP

IC CLOCK BUFFER 3:4 28TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 889240-PI6C49S1504LIEX PI6C49S1504LIEXDITR-ND PI6C49S1504LIEX
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C49S1504LIEX Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver
Package Type Surface Mount; 28-TSSOP Surface Mount; TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Real Time Clocks - 2195-RV-3149-C3-32.768KHZ-OPTION-A-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
4 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 5962-9097901M2A - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
View Details
Real Time Clocks - 1914210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Features / Standards RoHS
View Details