DIODES Incorporated Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers PI6C49CB04CQ2WEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1316581-PI6C49CB04CQ 2WEX Category: Integrated Circuits (ICs)>Clock/Timing>C lock Buffers, Drivers Packaging: Reel - TR Type: Fanout Buffer (Distribution) Frequency - Max: 160 MHz Number of Circuits: 1 Standard Package: 2,500 Mounting: Surface Mount Input: 3-State Output: 3-State Voltage - Supply: 1.425V ~ 3.6V Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 105°C Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 68 REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 31-PI6C49CB04CQ2WEXD KR,31-PI6C49CB04CQ2W EXCT,31-PI6C49CB04CQ 2WEXTR Base Product Number: PI6C49 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1316581-PI6C49CB04CQ 2WEX Category: Integrated Circuits (ICs)>Clock/Timing>C lock Buffers, Drivers Packaging: Reel - TR Type: Fanout Buffer (Distribution) Frequency - Max: 160 MHz Number of Circuits: 1 Standard Package: 2,500 Mounting: Surface Mount Input: 3-State Output: 3-State Voltage - Supply: 1.425V ~ 3.6V Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 105°C Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 68 REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 31-PI6C49CB04CQ2WEXD KR,31-PI6C49CB04CQ2W EXCT,31-PI6C49CB04CQ 2WEXTR Base Product Number: PI6C49 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers - 1316581-PI6C49CB04CQ2WEX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1316581-PI6C49CB04CQ2WEX
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1316581-PI6C49CB04CQ2WEX
Manufacturer: Diodes Incorporated Win Source Part Number: 1316581-PI6C49CB04CQ 2WEX Category: Integrated Circuits (ICs)>Clock/Timing>C lock Buffers, Drivers Packaging: Reel - TR Type: Fanout Buffer (Distribution) Frequency - Max: 160 MHz Number of Circuits: 1 Standard Package: 2,500 Mounting: Surface Mount Input: 3-State Output: 3-State Voltage - Supply: 1.425V ~ 3.6V Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 105°C Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 68 REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 31-PI6C49CB04CQ2WEXD KR,31-PI6C49CB04CQ2W EXCT,31-PI6C49CB04CQ 2WEXTR Base Product Number: PI6C49 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: Diodes Incorporated
Win Source Part Number: 1316581-PI6C49CB04CQ2WEX
Category: Integrated Circuits (ICs)>Clock/Timing>Clock Buffers, Drivers
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Frequency - Max: 160 MHz
Number of Circuits: 1
Standard Package: 2,500
Mounting: Surface Mount
Input: 3-State
Output: 3-State
Voltage - Supply: 1.425V ~ 3.6V
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 68
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 31-PI6C49CB04CQ2WEXDKR,31-PI6C49CB04CQ2WEXCT,31-PI6C49CB04CQ2WEXTR
Base Product Number: PI6C49
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Clock Buffers, Drivers - 31-PI6C49CB04CQ2WEXDKR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
31-PI6C49CB04CQ2WEXDKR-ND
Clock Buffers, Drivers 31-PI6C49CB04CQ2WEXDKR-ND
"Clock Fanout Buffer (Distribution) IC 1:4 160MHz 8-SOIC (0.154"", 3.90mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:4 160MHz 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Clock Buffers, Drivers - 31-PI6C49CB04CQ2WEXTR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
31-PI6C49CB04CQ2WEXTR-ND
Clock Buffers, Drivers 31-PI6C49CB04CQ2WEXTR-ND
"Clock Fanout Buffer (Distribution) IC 1:4 160MHz 8-SOIC (0.154"", 3.90mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:4 160MHz 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Clock Buffers, Drivers - 31-PI6C49CB04CQ2WEXCT-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
31-PI6C49CB04CQ2WEXCT-ND
Clock Buffers, Drivers 31-PI6C49CB04CQ2WEXCT-ND
"Clock Fanout Buffer (Distribution) IC 1:4 160MHz 8-SOIC (0.154"", 3.90mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:4 160MHz 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - PI6C49CB04CQ2WEX - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
PI6C49CB04CQ2WEX
Clock/Timing - Clock Buffers, Drivers PI6C49CB04CQ2WEX
CLOCK BUFFER SO-8

CLOCK BUFFER SO-8

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 1316581-PI6C49CB04CQ2WEX 31-PI6C49CB04CQ2WEXDKR-ND PI6C49CB04CQ2WEX
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution); Clock Driver Clock Driver
Bus Interface 3-State 3-State
Package Type Surface Mount; 8-SOIC (0.154", 3.90mm Width) Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" Surface Mount; Surface Mount
Supply Voltage 1.43 to 3.6 volts 1.43 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
 - 511NBA50M0000BAG - Rochester Electronics
Skyworks Solutions, Inc.
Specs
Device Type Real Time Clock
Bus Interface CMOS
Features / Standards RoHS
View Details
CDC421A156 Fully Integrated Fixed Frequency Low-Jitter Crystal Oscillator Clock Generator - CDC421A156RGET - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVPECL
Package Type VQFN
View Details
9 suppliers
Clock/Timing - Real Time Clocks - RV-3029-C3-32.768KHZ-OPTION-B-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details