"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 250MHz 20-TSSOP (0.173"", 4.40mm Width)"
Manufacturer: Diodes Incorporated
Win Source Part Number: 805129-PI6C4931504-0
Packaging: Tube
Type: Fanout Buffer (Distribution), Multiplexer
Mounting Style: SMD
Frequency - Max: 250MHz
Number of Circuits: 1
Input: LVCMOS, LVTTL
Output: HCSL
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 20-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 74
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.375V ~ 3.63V
Part Number Series: PI6C4931504
IC CLOCK BUFFER MUX 2:4 20TSSOP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | PI6C4931504-04LIE-ND | 805129-PI6C4931504-04LIE | PI6C4931504-04LIE |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C4931504-04LIE | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Fanout Buffer (Distribution), Multiplexer; Clock Driver | Clock Driver | Clock Driver |
| Bus Interface | HCSL | HCSL | |
| Package Type | Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | Surface Mount | Surface Mount; Surface Mount |