Clock Fanout Buffer (Distribution), Multiplexer IC 2:2 250 MHz 16-TSSOP (0.173", 4.40mm Width)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | PI6C4931502-04LIE |
| Product Name | Clock Buffers, Drivers |
| Output Configuration | Inverting |
| Supply Voltage | 2.38 to 3.63 volts |
| Switching Frequency | 250000 kHz |