Clock Fanout Buffer (Distribution) IC 1:6 1.5 GHz 24-TSSOP (0.173", 4.40mm Width)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | PI6C4921506LIEX |
| Product Name | Clock Buffers, Drivers |
| Output Configuration | Inverting |
| Supply Voltage | 2.38 to 3.46 volts |
| Switching Frequency | 1.50E6 kHz |