DIODES Incorporated Clock Buffers, Drivers PI6C4921506LIE

Description
"Clock Fanout Buffer (Distribution) IC 1:6 1.5GHz 24-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution) IC 1:6 1.5GHz 24-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - PI6C4921506LIE-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
PI6C4921506LIE-ND
Clock Buffers, Drivers PI6C4921506LIE-ND
"Clock Fanout Buffer (Distribution) IC 1:6 1.5GHz 24-TSSOP (0.173"", 4.40mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:6 1.5GHz 24-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C4921506LIE - 889239-PI6C4921506LIE - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C4921506LIE
889239-PI6C4921506LIE
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C4921506LIE 889239-PI6C4921506LIE
Manufacturer: Diodes Incorporated Win Source Part Number: 889239-PI6C4921506LI E Operating Temperature Range: -40°C ~ 85°C Package: 24-TSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: PI6C4921506 Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 62 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 36 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 889239-PI6C4921506LIE
Operating Temperature Range: -40°C ~ 85°C
Package: 24-TSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: PI6C4921506
Categories: Integrated Circuits (ICs)
Case / Package: 24-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 62
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 36 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - PI6C4921506LIE - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
PI6C4921506LIE
Clock/Timing - Clock Buffers, Drivers PI6C4921506LIE
IC CLK BUFFER 1:6 1.5GHZ 24TSSOP

IC CLK BUFFER 1:6 1.5GHZ 24TSSOP

Supplier's Site Datasheet
Fanout Buffer, 1.5Ghz, -40 To 85Deg C Diodes Inc. - 29AK3755 - Newark, An Avnet Company
Chicago, IL, United States
Fanout Buffer, 1.5Ghz, -40 To 85Deg C Diodes Inc.
29AK3755
Fanout Buffer, 1.5Ghz, -40 To 85Deg C Diodes Inc. 29AK3755
FANOUT BUFFER, 1.5GHZ, -40 TO 85DEG C

FANOUT BUFFER, 1.5GHZ, -40 TO 85DEG C

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number PI6C4921506LIE-ND 889239-PI6C4921506LIE PI6C4921506LIE 29AK3755
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C4921506LIE Clock/Timing - Clock Buffers, Drivers Fanout Buffer, 1.5Ghz, -40 To 85Deg C Diodes Inc.
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Clock Driver Clock Generator
Bus Interface LVDS
Package Type Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" Surface Mount; 24-TSSOP Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
Clock Generators, PLLs, Frequency Synthesizers - SI51210-B13450-GM - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 6-WFDFN
View Details
2 suppliers
CDC340 1-to-8 clock driver with tight AC specification - CDC340DW - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface TTL; TTL
Package Type SOIC
View Details
4 suppliers
Real Time Clocks - 2195-RV-1805-C3-32.768KHZ-2PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.5 to 3.6 volts
View Details
4 suppliers