Win Source Part Number: 1084791-PI6C4911510Z
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Type: Fanout Buffer (Distribution), Multiplexer
Package: Tape & Reel (TR)
Frequency - Max: 1.5 GHz
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
Input: CML, LVDS, LVPECL, SSTL
Output: LVPECL
Voltage - Supply: 2.375V ~ 3.6V
Package / Case: 32-TQFP
Supplier Device Package: 32-TQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): SY100EP111UTG; SY100EP111UTG-TR; PI6C4853111FAE;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Base Product Number: PI6C4911510
IC CLK BUFFER 2:10 1.5GHZ 32TQFP
Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 1.5GHz 32-TQFP
IC CLK BUFFER 2:10 1.5GHZ 32TQFP
IC CLOCK BUFFER MUX 2:10 32QFN
| Win Source Electronics | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1084791-PI6C4911510ZHIEX | 31-PI6C4911510ZHIEXCT-ND | PI6C4911510ZHIEX |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Fanout Buffer (Distribution), Multiplexer; Clock Driver | Clock Driver |
| Bus Interface | ECL; PECL; LVPECL; LVPECL | LVPECL | |
| Package Type | Surface Mount; 32-TQFP | Surface Mount; 32-VFQFN Exposed Pad | Surface Mount; Surface Mount |