DIODES Incorporated Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers PI6C4911510FAEIEX

Description
Win Source Part Number: 998212-PI6C4911510FA EIEX Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution), Multiplexer Package: Tape & Reel (TR) Frequency - Max: 1.5 GHz Number of Circuits: 1 Standard Package: 2,000 Mounting: SMD (SMT) Input: CML, LVDS, LVPECL, SSTL Output: LVPECL Voltage - Supply: 2.375V ~ 3.6V Package / Case: 32-TQFP Exposed Pad Supplier Device Package: 32-TQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: PI6C4911510
Request a Quote
Description
Win Source Part Number: 998212-PI6C4911510FA EIEX Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution), Multiplexer Package: Tape & Reel (TR) Frequency - Max: 1.5 GHz Number of Circuits: 1 Standard Package: 2,000 Mounting: SMD (SMT) Input: CML, LVDS, LVPECL, SSTL Output: LVPECL Voltage - Supply: 2.375V ~ 3.6V Package / Case: 32-TQFP Exposed Pad Supplier Device Package: 32-TQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: PI6C4911510
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PI6C4911510FAEIEX is a high-performance clock buffer designed for clock distribution applications. It features a low skew 1-to-10 LVPECL fanout capability with a maximum frequency of 1.5GHz. The device includes two selectable differential clock inputs that can accept various signal types, including LVPECL, LVDS, CML, and SSTL. With a typical output skew of 40ps and low additive jitter of less than 0.03ps, this buffer is suitable for applications requiring precise timing. The operating temperature range is from -40°C to 85°C, making it suitable for industrial environments. The device operates with core and output power supply voltages of 2.5V ±5% and 3.3V ±10%. The PI6C4911510FAEIEX is available in a 32-pin TQFP package, which is Pb-free and compliant with green standards. This product is ideal for engineers looking for a reliable clock buffer for low noise oscillator applications.

Datasheet Summary
Powered by GS/AI

The PI6C4911510FAEIEX is a high-performance clock buffer designed for clock distribution applications. It features a low skew 1-to-10 LVPECL fanout capability with a maximum frequency of 1.5GHz. The device includes two selectable differential clock inputs that can accept various signal types, including LVPECL, LVDS, CML, and SSTL. With a typical output skew of 40ps and low additive jitter of less than 0.03ps, this buffer is suitable for applications requiring precise timing. The operating temperature range is from -40°C to 85°C, making it suitable for industrial environments. The device operates with core and output power supply voltages of 2.5V ±5% and 3.3V ±10%. The PI6C4911510FAEIEX is available in a 32-pin TQFP package, which is Pb-free and compliant with green standards. This product is ideal for engineers looking for a reliable clock buffer for low noise oscillator applications.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers - 998212-PI6C4911510FAEIEX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
998212-PI6C4911510FAEIEX
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 998212-PI6C4911510FAEIEX
Win Source Part Number: 998212-PI6C4911510FA EIEX Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution), Multiplexer Package: Tape & Reel (TR) Frequency - Max: 1.5 GHz Number of Circuits: 1 Standard Package: 2,000 Mounting: SMD (SMT) Input: CML, LVDS, LVPECL, SSTL Output: LVPECL Voltage - Supply: 2.375V ~ 3.6V Package / Case: 32-TQFP Exposed Pad Supplier Device Package: 32-TQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: PI6C4911510

Win Source Part Number: 998212-PI6C4911510FAEIEX
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Type: Fanout Buffer (Distribution), Multiplexer
Package: Tape & Reel (TR)
Frequency - Max: 1.5 GHz
Number of Circuits: 1
Standard Package: 2,000
Mounting: SMD (SMT)
Input: CML, LVDS, LVPECL, SSTL
Output: LVPECL
Voltage - Supply: 2.375V ~ 3.6V
Package / Case: 32-TQFP Exposed Pad
Supplier Device Package: 32-TQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Base Product Number: PI6C4911510

Buy Now Datasheet
Clock Buffers, Drivers - 31-PI6C4911510FAEIEXTR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
31-PI6C4911510FAEIEXTR-ND
Clock Buffers, Drivers 31-PI6C4911510FAEIEXTR-ND
Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 1.5GHz 32-TQFP Exposed Pad

Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 1.5GHz 32-TQFP Exposed Pad

Buy Now Datasheet
Clock Buffers, Drivers - 31-PI6C4911510FAEIEXDKR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
31-PI6C4911510FAEIEXDKR-ND
Clock Buffers, Drivers 31-PI6C4911510FAEIEXDKR-ND
IC CLK BUFFER 2:10 1.5GHZ 32TQFP

IC CLK BUFFER 2:10 1.5GHZ 32TQFP

Buy Now Datasheet
Clock Buffers, Drivers - 31-PI6C4911510FAEIEXCT-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
31-PI6C4911510FAEIEXCT-ND
Clock Buffers, Drivers 31-PI6C4911510FAEIEXCT-ND
IC CLK BUFFER 2:10 1.5GHZ 32TQFP

IC CLK BUFFER 2:10 1.5GHZ 32TQFP

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - PI6C4911510FAEIEX - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
PI6C4911510FAEIEX
Clock/Timing - Clock Buffers, Drivers PI6C4911510FAEIEX
IC CLOCK BUFFER MUX 2:10 32TQFP

IC CLOCK BUFFER MUX 2:10 32TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 998212-PI6C4911510FAEIEX 31-PI6C4911510FAEIEXTR-ND PI6C4911510FAEIEX
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver
Bus Interface ECL; PECL; LVPECL; LVPECL LVPECL
Package Type Surface Mount; 32-TQFP Exposed Pad Surface Mount; 32-TQFP Exposed Pad Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Application Specific - CY28551LFXCT - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 400 MHz
View Details
2 suppliers
 - BQ4802LYDWG4 - Rochester Electronics
Specs
Device Type Real Time Clock
Bus Interface CMOS
Package Type SOP
View Details
2 suppliers
Real Time Clocks - 2195-RV-8523-C3-32.768KHZ-20PPM-TA-QCCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.2 to 5.5 volts
View Details
4 suppliers