DIODES Incorporated Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C4911505-07LIEX PI6C4911505-07LIEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 045796-PI6C4911505-0 7LIEX Packaging: Reel - TR Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 2.375 V to 3.6 V Maximum Input Frequency: 1.5GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 045796-PI6C4911505-0 7LIEX Packaging: Reel - TR Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 2.375 V to 3.6 V Maximum Input Frequency: 1.5GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C4911505-07LIEX
045796-PI6C4911505-07LIEX
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C4911505-07LIEX 045796-PI6C4911505-07LIEX
Manufacturer: Diodes Incorporated Win Source Part Number: 045796-PI6C4911505-0 7LIEX Packaging: Reel - TR Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 2.375 V to 3.6 V Maximum Input Frequency: 1.5GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 045796-PI6C4911505-07LIEX
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: LVPECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2.375 V to 3.6 V
Maximum Input Frequency: 1.5GHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Clock Buffers, Drivers - PI6C4911505-07LIEX-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
PI6C4911505-07LIEX-ND
Clock Buffers, Drivers PI6C4911505-07LIEX-ND
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 1.5GHz 20-TSSOP (0.173"", 4.40mm Width)"

"Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 1.5GHz 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - PI6C4911505-07LIEX - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
PI6C4911505-07LIEX
Clock/Timing - Clock Buffers, Drivers PI6C4911505-07LIEX
IC CLOCK BUFFER MUX 2:5 20TSSOP

IC CLOCK BUFFER MUX 2:5 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 045796-PI6C4911505-07LIEX PI6C4911505-07LIEX-ND PI6C4911505-07LIEX
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C4911505-07LIEX Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver
Bus Interface ECL; PECL; LVPECL; LVPECL LVPECL
Package Type Surface Mount; 20-TSSOP Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4252BCP-REEL7 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 3000 MHz
View Details
Clock/Timing - Application Specific - CYW311OXC - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 200 MHz
View Details
Real Time Clocks - 1915233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details
Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details