Manufacturer: Diodes Incorporated
Win Source Part Number: 889234-PI6C4911504D2
Operating Temperature Range: -40°C ~ 85°C
Package: 20-TSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: PI6C4911504
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 74
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 36 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 650MHz 20-TSSOP (0.173"", 4.40mm Width)"
IC CLOCK BUFFER 2:4 20TSSOP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 889234-PI6C4911504D2LIE | PI6C4911504D2LIE-ND | PI6C4911504D2LIE |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C4911504D2LIE | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Fanout Buffer (Distribution), Multiplexer; Clock Driver | Clock Driver |
| Package Type | Surface Mount; 20-TSSOP | Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; Surface Mount |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |