"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 1.5GHz 20-TSSOP (0.173"", 4.40mm Width)"
Manufacturer: Diodes Incorporated
Win Source Part Number: 889232-PI6C4911504-0
Operating Temperature Range: -40°C ~ 85°C
Package: 20-TSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: PI6C4911504
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 74
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 36 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC CLOCK BUFFER MUX 2:4 20TSSOP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | PI6C4911504-03LIE-ND | 889232-PI6C4911504-03LIE | PI6C4911504-03LIE |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C4911504-03LIE | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Fanout Buffer (Distribution), Multiplexer; Clock Driver | Clock Driver | Clock Driver |
| Bus Interface | LVPECL | ||
| Package Type | Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; 20-TSSOP | Surface Mount; Surface Mount |