The PI6C4911504-01LIEX is a high-performance LVPECL fanout buffer designed for distributing low jitter clock signals across multiple outputs. It supports output frequencies of up to 1.5GHz and features four LVPECL outputs. The device has ultra-low additive phase jitter of less than 0.04 ps (typical) and a low propagation delay from input to output, typically under 1.0 ns. This buffer includes two selectable differential clock inputs, allowing for flexible configuration in various applications. It operates with a power supply voltage of 2.5V or 3.3V and is suitable for industrial temperature ranges from -40¬8C to 85¬8C. The product is fully RoHS compliant, lead-free, and halogen-free, making it an environmentally friendly choice. It is packaged in a 20-pin TSSOP format, facilitating integration into compact designs. Applications for this device include networking systems, high-frequency backplane computing, and telecom platforms, making it a versatile option for engineers looking to enhance clock signal distribution in their projects.
Clock Fanout Buffer (Distribution) IC 2:2 1.5 GHz 20-TSSOP (0.173", 4.40mm Width)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | PI6C4911504-01LIEX |
| Product Name | Clock Buffers, Drivers |
| Output Configuration | Inverting |
| Supply Voltage | 2.38 to 3.46 volts |
| Switching Frequency | 1.50E6 kHz |