Manufacturer: Diodes Incorporated
Win Source Part Number: 930494-PI6C49021ZDIE
Operating Temperature Range: -40°C ~ 85°C
Features: IC 100MHz 1 48-VFQFN Exposed Pad
Package: 48-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: PI6C49021
Categories: Integrated Circuits (ICs)
Case / Package: 48-TQFN (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC CLOCK GENERATOR TQFN Product overview: PI6C49021ZDIEX from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TQFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PI6C49021ZDIEX can be used for catalog matching and distributor lookup.
IC 100MHz 1 48-VFQFN Exposed Pad
IC CLOCK GENERATOR TQFN
IC CLOCK GENERATOR TQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 930494-PI6C49021ZDIEX | 728-PI6C49021ZDIEX | PI6C49021ZDIEX-ND | PI6C49021ZDIEX | PI6C49021ZDIEX |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PI6C49021ZDIEX | TQFN Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Yes; Clock Generator | |
| Package Type | Surface Mount; 48-TQFN (7x7) | Tape & Reel (TR) | Surface Mount; 48-VFQFN Exposed Pad | Surface Mount; Surface Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Bus Interface | LVCMOS, LVPECL | LVPECL; LVCMOS | 1 |