DIODES Incorporated TQFN Clock and Timing IC PI6C49016ZDIE

Description
IC CLOCK GENERATOR TQFN Product overview: PI6C49016ZDIE from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TQFN, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-PI6C49016ZDIE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CLOCK GENERATOR TQFN Product overview: PI6C49016ZDIE from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TQFN, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-PI6C49016ZDIE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TQFN Clock and Timing IC - 763-PI6C49016ZDIE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TQFN Clock and Timing IC
763-PI6C49016ZDIE
TQFN Clock and Timing IC 763-PI6C49016ZDIE
IC CLOCK GENERATOR TQFN Product overview: PI6C49016ZDIE from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TQFN, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-PI6C49016ZDIE can be used for catalog matching and distributor lookup.

IC CLOCK GENERATOR TQFN Product overview: PI6C49016ZDIE from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TQFN, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-PI6C49016ZDIE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Application Specific - PI6C49016ZDIE - 889231-PI6C49016ZDIE - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - PI6C49016ZDIE
889231-PI6C49016ZDIE
Clock/Timing - Clock/Timing - Application Specific - PI6C49016ZDIE 889231-PI6C49016ZDIE
Manufacturer: Diodes Incorporated Win Source Part Number: 889231-PI6C49016ZDIE Operating Temperature Range: -40°C ~ 85°C Features: PCI Express (PCIe) IC 125MHz 1 Output 48-TSSOP Package: Tray Package: 48-TFSOP (0.240", 6.10mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: PI6C49016 Categories: Integrated Circuits (ICs) Case / Package: 48-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 889231-PI6C49016ZDIE
Operating Temperature Range: -40°C ~ 85°C
Features: PCI Express (PCIe) IC 125MHz 1 Output 48-TSSOP
Package: Tray
Package: 48-TFSOP (0.240", 6.10mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: PI6C49016
Categories: Integrated Circuits (ICs)
Case / Package: 48-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 490
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Clock/Timing - Application Specific - PI6C49016ZDIE - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
PI6C49016ZDIE
Clock/Timing - Application Specific PI6C49016ZDIE
IC CLOCK GENERATOR TQFN

IC CLOCK GENERATOR TQFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Timers IC Clocks IC Clocks
Product Number 763-PI6C49016ZDIE 889231-PI6C49016ZDIE PI6C49016ZDIE
Product Name TQFN Clock and Timing IC Clock/Timing - Clock/Timing - Application Specific - PI6C49016ZDIE Clock/Timing - Application Specific
Package Type 48-TFSOP (0.240", 6.10mm Width) Surface Mount; 48-TSSOP Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data