"IC 100MHz 1 28-TSSOP (0.173"", 4.40mm Width)"
IC CLOCK GENERATOR 28TSSOP
IC CLOCK GENERATOR 28TSSOP
IC CLOCK GENERATOR 28TSSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | PI6C49015LIEX-ND | PI6C49015LIEX | PI6C49015LIEX | PI6C49015LIEX |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Surface Mount; Clock Generator | Clock Generator | Clock Generator |
| Bus Interface | LVCMOS | HCSL, LVCMOS | ||
| Package Type | Surface Mount; TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; Surface Mount | Surface Mount; Surface Mount | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts |