Manufacturer: Diodes Incorporated
Win Source Part Number: 801975-PI6C490086LEX
Packaging: Reel
Mounting Style: SMD
Frequency - Max: 25MHz
Number of Circuits: 1
Input: LVCMOS, Crystal
Output: LVCMOS
PLL: Yes with Bypass
Divider/Multiplier: No/No
Part Status: Obsolete (End Of Life)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 16-TSSOP
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.135V ~ 3.465V
Part Number Series: PI6C490086
IC CLOCK GENERATOR 16TSSOP Product overview: PI6C490086LEX from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PI6C490086LEX can be used for catalog matching and distributor lookup.
IC CLOCK GENERATOR 16TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks |
| Product Number | 801975-PI6C490086LEX | 728-PI6C490086LEX | PI6C490086LEX |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PI6C490086LEX | Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | |
| Bus Interface | CMOS; LVCMOS | LVCMOS | |
| Package Type | Surface Mount | Reel | Surface Mount; Surface Mount |