DIODES Incorporated Clock and Timing IC PI6C49004AEX

Description
IC CLOCK GENERATOR 48TSSOP Product overview: PI6C49004AEX from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-PI6C49004AEX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CLOCK GENERATOR 48TSSOP Product overview: PI6C49004AEX from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-PI6C49004AEX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock and Timing IC - 763-PI6C49004AEX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
763-PI6C49004AEX
Clock and Timing IC 763-PI6C49004AEX
IC CLOCK GENERATOR 48TSSOP Product overview: PI6C49004AEX from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-PI6C49004AEX can be used for catalog matching and distributor lookup.

IC CLOCK GENERATOR 48TSSOP Product overview: PI6C49004AEX from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-PI6C49004AEX can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - PI6C49004AEX
930491-PI6C49004AEX
Clock/Timing - Clock/Timing - Application Specific - PI6C49004AEX 930491-PI6C49004AEX
Manufacturer: Diodes Incorporated Win Source Part Number: 930491-PI6C49004AEX Operating Temperature Range: -40°C ~ 85°C Features: PCI Express (PCIe) IC 133.33MHz 1 Output 56-TSSOP Package: Reel - TR Package: 56-TFSOP (0.240", 6.10mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: PI6C49004 Categories: Integrated Circuits (ICs) Case / Package: 56-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 930491-PI6C49004AEX
Operating Temperature Range: -40°C ~ 85°C
Features: PCI Express (PCIe) IC 133.33MHz 1 Output 56-TSSOP
Package: Reel - TR
Package: 56-TFSOP (0.240", 6.10mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: PI6C49004
Categories: Integrated Circuits (ICs)
Case / Package: 56-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Clock/Timing - Application Specific - PI6C49004AEX - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
PI6C49004AEX
Clock/Timing - Application Specific PI6C49004AEX
IC CLOCK GENERATOR 48TSSOP

IC CLOCK GENERATOR 48TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Timers IC Clocks IC Clocks
Product Number 763-PI6C49004AEX 930491-PI6C49004AEX PI6C49004AEX
Product Name Clock and Timing IC Clock/Timing - Clock/Timing - Application Specific - PI6C49004AEX Clock/Timing - Application Specific
Package Type 56-TFSOP (0.240", 6.10mm Width) Surface Mount; 56-TSSOP Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data