DIODES Incorporated Clock/Timing - Clock/Timing - Application Specific - PI6C49003AEX PI6C49003AEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889229-PI6C49003AEX Operating Temperature Range: -40°C ~ 85°C Features: PCI Express (PCIe) IC 133.33MHz 1 Output 48-TSSOP Package: Reel - TR Package: 48-TFSOP (0.240", 6.10mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: PI6C49003 Categories: Integrated Circuits (ICs) Case / Package: 48-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889229-PI6C49003AEX Operating Temperature Range: -40°C ~ 85°C Features: PCI Express (PCIe) IC 133.33MHz 1 Output 48-TSSOP Package: Reel - TR Package: 48-TFSOP (0.240", 6.10mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: PI6C49003 Categories: Integrated Circuits (ICs) Case / Package: 48-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - PI6C49003AEX
889229-PI6C49003AEX
Clock/Timing - Clock/Timing - Application Specific - PI6C49003AEX 889229-PI6C49003AEX
Manufacturer: Diodes Incorporated Win Source Part Number: 889229-PI6C49003AEX Operating Temperature Range: -40°C ~ 85°C Features: PCI Express (PCIe) IC 133.33MHz 1 Output 48-TSSOP Package: Reel - TR Package: 48-TFSOP (0.240", 6.10mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: PI6C49003 Categories: Integrated Circuits (ICs) Case / Package: 48-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 889229-PI6C49003AEX
Operating Temperature Range: -40°C ~ 85°C
Features: PCI Express (PCIe) IC 133.33MHz 1 Output 48-TSSOP
Package: Reel - TR
Package: 48-TFSOP (0.240", 6.10mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: PI6C49003
Categories: Integrated Circuits (ICs)
Case / Package: 48-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Clock and Timing IC 763-PI6C49003AEX
IC CLOCK GENERATOR 48TSSOP Product overview: PI6C49003AEX from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-PI6C49003AEX can be used for catalog matching and distributor lookup.

IC CLOCK GENERATOR 48TSSOP Product overview: PI6C49003AEX from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-PI6C49003AEX can be used for catalog matching and distributor lookup.

Supplier's Site
Clock/Timing - Application Specific - PI6C49003AEX - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
PI6C49003AEX
Clock/Timing - Application Specific PI6C49003AEX
IC CLOCK GENERATOR 48TSSOP

IC CLOCK GENERATOR 48TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Clocks IC Timers IC Clocks
Product Number 889229-PI6C49003AEX 763-PI6C49003AEX PI6C49003AEX
Product Name Clock/Timing - Clock/Timing - Application Specific - PI6C49003AEX Clock and Timing IC Clock/Timing - Application Specific
Device Type Clock Generator Clock Generator
Unlock Full Specs
to access all available technical data