IC CLOCK GENERATOR 48TSSOP Product overview: PI6C49003AE from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-PI6C49003AE can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 930490-PI6C49003AE
Operating Temperature Range: -40°C ~ 85°C
Features: PCI Express (PCIe) IC 133.33MHz 1 Output 48-TSSOP
Package: Tube
Package: 48-TFSOP (0.240", 6.10mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: PI6C49003
Categories: Integrated Circuits (ICs)
Case / Package: 48-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 39
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC CLOCK GENERATOR 48TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks |
| Product Number | 763-PI6C49003AE | 930490-PI6C49003AE | PI6C49003AE |
| Product Name | Clock and Timing IC | Clock/Timing - Clock/Timing - Application Specific - PI6C49003AE | Clock/Timing - Application Specific |
| Package Type | 48-TFSOP (0.240", 6.10mm Width) | Surface Mount; 48-TSSOP | Surface Mount; Surface Mount |