Manufacturer: Pericom
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 989302-PI6C487016FBE
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Number of Pins: 48
Categories: OEM Parts(O-R)
Case / Package: LQFP
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.465 V
Min Supply Voltage: 3.135 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 989302-PI6C487016FBEX |
| Product Name | OEM Parts - OEM Parts (O - R) - PI6C487016FBEX |