DIODES Incorporated Clock Buffers, Drivers PI6C48543LEX

Description
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 800MHz 20-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 800MHz 20-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - PI6C48543LEX-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
PI6C48543LEX-ND
Clock Buffers, Drivers PI6C48543LEX-ND
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 800MHz 20-TSSOP (0.173"", 4.40mm Width)"

"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 800MHz 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C48543LEX - 791831-PI6C48543LEX - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C48543LEX
791831-PI6C48543LEX
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C48543LEX 791831-PI6C48543LEX
Manufacturer: Diodes Incorporated Win Source Part Number: 791831-PI6C48543LEX Packaging: Reel package Type: Fanout Buffer (Distribution), Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 20-TSSOP (0.173", 4.40mm Width) Frequency - Max: 800MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: CML, HCSL, LVDS, LVHSTL, LVPECL, SSTL Output: LVDS Family Name: PI6C48543 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): 8543AG-09LFT; 8543BGLF; 8543BGLFT; 8543AG-09LF; Introduction Date: March 24, 2004 ECCN: EAR99 Country of Origin: China, India, Malaysia, Taiwan, Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 791831-PI6C48543LEX
Packaging: Reel package
Type: Fanout Buffer (Distribution), Multiplexer
Operating Temperature Range: -40°C ~ 85°C
Package: 20-TSSOP (0.173", 4.40mm Width)
Frequency - Max: 800MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Input: CML, HCSL, LVDS, LVHSTL, LVPECL, SSTL
Output: LVDS
Family Name: PI6C48543
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-TSSOP
Alternative Parts (Cross-Reference): 8543AG-09LFT; 8543BGLF; 8543BGLFT; 8543AG-09LF;
Introduction Date: March 24, 2004
ECCN: EAR99
Country of Origin: China, India, Malaysia, Taiwan, Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - PI6C48543LEX - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
PI6C48543LEX
Clock/Timing - Clock Buffers, Drivers PI6C48543LEX
IC CLOCK BUFFER MUX 2:4 8TSSOP

IC CLOCK BUFFER MUX 2:4 8TSSOP

Supplier's Site Datasheet
Clock Buffers, Drivers - PI6C48543LEX - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
PI6C48543LEX
Clock Buffers, Drivers PI6C48543LEX
IC CLOCK BUFFER MUX 2:4 8TSSOP

IC CLOCK BUFFER MUX 2:4 8TSSOP

Supplier's Site Datasheet
Clock Driver 2-IN LVDS 20-Pin TSSOP T/R - 233-PI6C48543LEX - Utmel Electronic Limited
Hong Kong, China
Clock Driver 2-IN LVDS 20-Pin TSSOP T/R
233-PI6C48543LEX
Clock Driver 2-IN LVDS 20-Pin TSSOP T/R 233-PI6C48543LEX
Clock Driver 2-IN LVDS 20-Pin TSSOP T/R

Clock Driver 2-IN LVDS 20-Pin TSSOP T/R

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number PI6C48543LEX-ND 791831-PI6C48543LEX PI6C48543LEX PI6C48543LEX 233-PI6C48543LEX
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C48543LEX Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers Clock Driver 2-IN LVDS 20-Pin TSSOP T/R
Device Type Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver Clock Driver Fanout Buffer (Distribution), Multiplexer; Clock Driver Fanout Buffer (Distribution), Multiplexer; Clock Driver
Bus Interface LVDS LVDS; LVDS LVDS LVDS
Package Type Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" Surface Mount Surface Mount; Surface Mount Surface Mount; Surface Mount 20-TSSOP (0.173, 4.40mm Width)
Supply Voltage 3.13 to 3.46 volts 3.13 to 3.46 volts 3.13 to 3.46 volts 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Real Time Clocks - 2195-RV-3129-C3-32.768KHZ-OPTION-A-TB-QC-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
3 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CYW134MOXCT - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 400 MHz
View Details