"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 800MHz 20-TSSOP (0.173"", 4.40mm Width)"
Manufacturer: Diodes Incorporated
Win Source Part Number: 806306-PI6C48543LE
Packaging: Tube
Type: Fanout Buffer (Distribution), Multiplexer
Mounting Style: SMD
Frequency - Max: 800MHz
Number of Circuits: 1
Input: CML, HCSL, LVDS, LVHSTL, LVPECL, SSTL
Output: LVDS
Part Status: Obsolete (End Of Life)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 20-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 74
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.135V ~ 3.465V
IC CLOCK BUFFER MUX 2:4 8TSSOP
IC CLOCK BUFFER MUX 2:4 8TSSOP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | PI6C48543LE-ND | 806306-PI6C48543LE | PI6C48543LE | PI6C48543LE |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C48543LE | Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers |
| Device Type | Fanout Buffer (Distribution), Multiplexer; Clock Driver | Clock Driver | Clock Driver | Fanout Buffer (Distribution), Multiplexer; Clock Driver |
| Bus Interface | LVDS | LVDS; LVDS | LVDS | |
| Package Type | Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | Surface Mount | Surface Mount; Surface Mount | Surface Mount; Surface Mount |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts |