DIODES Incorporated Clock Buffers, Drivers PI6C485352FAEX

Description
Clock Fanout Buffer (Distribution), Multiplexer IC 2:12 500MHz 48-TQFP
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution), Multiplexer IC 2:12 500MHz 48-TQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - PI6C485352FAEX-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
PI6C485352FAEX-ND
Clock Buffers, Drivers PI6C485352FAEX-ND
Clock Fanout Buffer (Distribution), Multiplexer IC 2:12 500MHz 48-TQFP

Clock Fanout Buffer (Distribution), Multiplexer IC 2:12 500MHz 48-TQFP

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C485352FAEX - 889226-PI6C485352FAEX - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C485352FAEX
889226-PI6C485352FAEX
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C485352FAEX 889226-PI6C485352FAEX
Manufacturer: Diodes Incorporated Win Source Part Number: 889226-PI6C485352FAE X Operating Temperature Range: -40°C ~ 85°C Package: 48-TQFP Package: Reel - TR Mounting: Surface Mount Family Name: PI6C485352 Categories: Integrated Circuits (ICs) Case / Package: 48-TQFP (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 889226-PI6C485352FAEX
Operating Temperature Range: -40°C ~ 85°C
Package: 48-TQFP
Package: Reel - TR
Mounting: Surface Mount
Family Name: PI6C485352
Categories: Integrated Circuits (ICs)
Case / Package: 48-TQFP (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - PI6C485352FAEX - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
PI6C485352FAEX
Clock/Timing - Clock Buffers, Drivers PI6C485352FAEX
IC CLOCK BUFFER MUX 2:12 48TQFP

IC CLOCK BUFFER MUX 2:12 48TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number PI6C485352FAEX-ND 889226-PI6C485352FAEX PI6C485352FAEX
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C485352FAEX Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver Clock Driver
Bus Interface CMOS; LVPECL
Package Type Surface Mount; 48-TQFP Surface Mount; 48-TQFP (7x7) Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Rtc, Spi, Rv-3049, 6Ppm, 10Son; Date Format Micro Crystal - 09X0510 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4350ABCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 4400 MHz
View Details
Clock Synthesizers - 1921207 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details