DIODES Incorporated Clock Buffers, Drivers PI6C485352FAE

Description
Clock Fanout Buffer (Distribution), Multiplexer IC 2:12 500MHz 48-TQFP
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution), Multiplexer IC 2:12 500MHz 48-TQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - PI6C485352FAE-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
PI6C485352FAE-ND
Clock Buffers, Drivers PI6C485352FAE-ND
Clock Fanout Buffer (Distribution), Multiplexer IC 2:12 500MHz 48-TQFP

Clock Fanout Buffer (Distribution), Multiplexer IC 2:12 500MHz 48-TQFP

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C485352FAE
889225-PI6C485352FAE
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C485352FAE 889225-PI6C485352FAE
Manufacturer: Diodes Incorporated Win Source Part Number: 889225-PI6C485352FAE Operating Temperature Range: -40°C ~ 85°C Package: 48-TQFP Package: Tray Mounting: Surface Mount Family Name: PI6C485352 Categories: Integrated Circuits (ICs) Case / Package: 48-TQFP (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 889225-PI6C485352FAE
Operating Temperature Range: -40°C ~ 85°C
Package: 48-TQFP
Package: Tray
Mounting: Surface Mount
Family Name: PI6C485352
Categories: Integrated Circuits (ICs)
Case / Package: 48-TQFP (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - PI6C485352FAE - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
PI6C485352FAE
Clock/Timing - Clock Buffers, Drivers PI6C485352FAE
IC CLOCK BUFFER MUX 2:12 48TQFP

IC CLOCK BUFFER MUX 2:12 48TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number PI6C485352FAE-ND 889225-PI6C485352FAE PI6C485352FAE
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C485352FAE Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver Clock Driver
Bus Interface CMOS; LVPECL
Package Type Surface Mount; 48-TQFP Surface Mount; 48-TQFP (7x7) Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2SSTV850ZC - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 170 MHz
View Details
Clock Generators, PLLs, Frequency Synthesizers - 5962R1723701VXC - ODG (Origin Data Global)
Specs
Device Type Jitter Cleaner; Clock Generator
Bus Interface CML, HSDS, LCPECL, LVCMOS, LVDS, LVPECL
Package Type Surface Mount; Surface Mount
View Details
RTC/Clock Chip >> Real-time Clocks (RTC) - RV-3028-C7 32.768kHz 1ppm TA QC - LCSC Electronics Technology (HK) Limited
Specs
Device Type Real Time Clock
Supply Voltage 1.1 to 5.5 volts
Features / Standards RoHS
View Details