"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 500MHz 20-TSSOP (0.173"", 4.40mm Width)"
Manufacturer: Pericom
Win Source Part Number: 1237623-PI6C48535-11
Manufacturer Homepage: www.pericom.com
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
IC CLOCK BUFFER MUX 2:4 20-TSSOP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | PI6C48535-11BLIE-ND | 1237623-PI6C48535-11BLIE | PI6C48535-11BLIE |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C48535-11BLIE | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Fanout Buffer (Distribution), Multiplexer; Clock Driver | Clock Driver | Clock Driver |
| Bus Interface | LVPECL | ||
| Package Type | Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; Surface Mount | |
| Supply Voltage | 3.13 to 3.46 volts |