DIODES Incorporated Clock Buffers, Drivers PI6C48535-01BLIEX

Description
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 500MHz 20-TSSOP (0.173"", 4.40mm Width)"
Request a Quote
Description
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 500MHz 20-TSSOP (0.173"", 4.40mm Width)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PI6C48535-01BLIEX is a high-performance clock buffer designed for low skew applications, featuring a maximum operation frequency of 500 MHz. It includes four pairs of differential LVPECL outputs and accepts selectable CLK0 and CLK1 inputs, which can handle LVCMOS or LVTTL signal levels. The device exhibits a typical output skew of 40 ps and a propagation delay of 1.5 ns, making it suitable for precise clock distribution. Operating on a 3.3V power supply, the PI6C48535-01BLIEX has an additive jitter of 0.03 ps and is rated for an operating temperature range of -40°C to 85°C. The device is packaged in a 20-pin TSSOP format, which is Pb-free and compliant with green standards. It is particularly well-suited for applications in data communications and telecommunications where reliable clock signal translation and distribution are required.

Datasheet Summary
Powered by GS/AI

The PI6C48535-01BLIEX is a high-performance clock buffer designed for low skew applications, featuring a maximum operation frequency of 500 MHz. It includes four pairs of differential LVPECL outputs and accepts selectable CLK0 and CLK1 inputs, which can handle LVCMOS or LVTTL signal levels. The device exhibits a typical output skew of 40 ps and a propagation delay of 1.5 ns, making it suitable for precise clock distribution. Operating on a 3.3V power supply, the PI6C48535-01BLIEX has an additive jitter of 0.03 ps and is rated for an operating temperature range of -40°C to 85°C. The device is packaged in a 20-pin TSSOP format, which is Pb-free and compliant with green standards. It is particularly well-suited for applications in data communications and telecommunications where reliable clock signal translation and distribution are required.

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 31-PI6C48535-01BLIEXCT-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
31-PI6C48535-01BLIEXCT-ND
Clock Buffers, Drivers 31-PI6C48535-01BLIEXCT-ND
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 500MHz 20-TSSOP (0.173"", 4.40mm Width)"

"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 500MHz 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock Buffers, Drivers - 31-PI6C48535-01BLIEXTR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
31-PI6C48535-01BLIEXTR-ND
Clock Buffers, Drivers 31-PI6C48535-01BLIEXTR-ND
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 500MHz 20-TSSOP (0.173"", 4.40mm Width)"

"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 500MHz 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C48535-01BLIEX
889223-PI6C48535-01BLIEX
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C48535-01BLIEX 889223-PI6C48535-01BLIEX
Manufacturer: Diodes Incorporated Win Source Part Number: 889223-PI6C48535-01B LIEX Operating Temperature Range: -40°C ~ 85°C Package: 20-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: PI6C48535 Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 36 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 889223-PI6C48535-01BLIEX
Operating Temperature Range: -40°C ~ 85°C
Package: 20-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: PI6C48535
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 36 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Clock Buffers, Drivers - PI6C48535-01BLIEX - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
PI6C48535-01BLIEX
Clock Buffers, Drivers PI6C48535-01BLIEX
IC CLK BUFFER MUX 2:4

IC CLK BUFFER MUX 2:4

Supplier's Site Datasheet
Clock/Timing - Clock Buffers, Drivers - PI6C48535-01BLIEX - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
PI6C48535-01BLIEX
Clock/Timing - Clock Buffers, Drivers PI6C48535-01BLIEX
IC CLK BUFFER MUX 2:4

IC CLK BUFFER MUX 2:4

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 31-PI6C48535-01BLIEXCT-ND 889223-PI6C48535-01BLIEX PI6C48535-01BLIEX PI6C48535-01BLIEX
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C48535-01BLIEX Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver
Bus Interface LVPECL LVPECL
Package Type Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" Surface Mount; 20-TSSOP Surface Mount; Surface Mount Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-8564-C3-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1 to 5.5 volts
View Details
4 suppliers
Clock/Timing - Clock Buffers, Drivers - 59910ZQ - Lingto Electronic Limited
Specs
Device Type Clock Driver
View Details
Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
CDC351 1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs - CDC351DBRG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
3 suppliers