DIODES Incorporated Clock Buffers, Drivers PI6C4853111FAE

Description
Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 500MHz 32-TQFP
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 500MHz 32-TQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - PI6C4853111FAE-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
PI6C4853111FAE-ND
Clock Buffers, Drivers PI6C4853111FAE-ND
Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 500MHz 32-TQFP

Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 500MHz 32-TQFP

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C4853111FAE - 930488-PI6C4853111FAE - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C4853111FAE
930488-PI6C4853111FAE
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C4853111FAE 930488-PI6C4853111FAE
Manufacturer: Diodes Incorporated Win Source Part Number: 930488-PI6C4853111FA E Operating Temperature Range: -40°C ~ 85°C Package: 32-TQFP Package: Tray Mounting: Surface Mount Family Name: PI6C4853111 Categories: Integrated Circuits (ICs) Case / Package: 32-TQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 930488-PI6C4853111FAE
Operating Temperature Range: -40°C ~ 85°C
Package: 32-TQFP
Package: Tray
Mounting: Surface Mount
Family Name: PI6C4853111
Categories: Integrated Circuits (ICs)
Case / Package: 32-TQFP (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 6 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - PI6C4853111FAE - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
PI6C4853111FAE
Clock/Timing - Clock Buffers, Drivers PI6C4853111FAE
IC CLOCK BUFFER MUX 2:10 32TQFP

IC CLOCK BUFFER MUX 2:10 32TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number PI6C4853111FAE-ND 930488-PI6C4853111FAE PI6C4853111FAE
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C4853111FAE Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver Clock Driver
Bus Interface LVPECL
Package Type Surface Mount; 32-TQFP Surface Mount; 32-TQFP (7x7) Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Real Time Clocks - 2195-RV-8803-C7-32.768KHZ-3PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1.5 to 5.5 volts
View Details
8 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-0BCP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2725 MHz
View Details
Real Time Clocks - 1913504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details