DIODES Incorporated SOIC Clock and Timing IC PI6C4511WEX

Description
IC PLL CLOCK MULT 8-SOIC Product overview: PI6C4511WEX from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PI6C4511WEX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC PLL CLOCK MULT 8-SOIC Product overview: PI6C4511WEX from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PI6C4511WEX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SOIC Clock and Timing IC - 728-PI6C4511WEX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOIC Clock and Timing IC
728-PI6C4511WEX
SOIC Clock and Timing IC 728-PI6C4511WEX
IC PLL CLOCK MULT 8-SOIC Product overview: PI6C4511WEX from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PI6C4511WEX can be used for catalog matching and distributor lookup.

IC PLL CLOCK MULT 8-SOIC Product overview: PI6C4511WEX from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PI6C4511WEX can be used for catalog matching and distributor lookup.

Supplier's Site
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PI6C4511WEX - 061615-PI6C4511WEX - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PI6C4511WEX
061615-PI6C4511WEX
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PI6C4511WEX 061615-PI6C4511WEX
Manufacturer: Diodes Incorporated Win Source Part Number: 061615-PI6C4511WEX Packaging: Tube/Rail Type: PLL Clock Multiplier Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS, LVTTL, Crystal Output: LVCMOS Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 5.5 V Maximum Input Frequency: 200MHz Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 061615-PI6C4511WEX
Packaging: Tube/Rail
Type: PLL Clock Multiplier
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, LVTTL, Crystal
Output: LVCMOS
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 5.5 V
Maximum Input Frequency: 200MHz
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 728-PI6C4511WEX 061615-PI6C4511WEX
Product Name SOIC Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PI6C4511WEX
Bus Interface LVCMOS CMOS; LVCMOS
Package Type Tube/Rail Surface Mount; 8-SOIC
Frequency 200 MHz 200 MHz
Unlock Full Specs
to access all available technical data