Manufacturer: Pericom
Win Source Part Number: 1237620-PI6C4511WE
Manufacturer Homepage: www.pericom.com
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
IC PLL CLOCK MULTIPLIER 8SOIC Product overview: PI6C4511WE from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PI6C4511WE can be used for catalog matching and distributor lookup.
PLL Clock Multiplier IC 200MHz 1 8-SOIC (0.154", 3.90mm Width)
IC PLL CLOCK MULT 8-SOIC
IC PLL CLOCK MULT 8-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks |
| Product Number | 1237620-PI6C4511WE | 728-PI6C4511WE | PI6C4511WE | PI6C4511WE | PI6C4511WE |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PI6C4511WE | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | PLL Clock Multiplier; Clock Generator | Clock Generator | ||
| Bus Interface | LVCMOS | CMOS; LVCMOS | CMOS; LVCMOS | ||
| Package Type | Tube | Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | Surface Mount; Surface Mount | |
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts |