DIODES Incorporated Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C41202LE PI6C41202LE

Description
Manufacturer: Pericom Win Source Part Number: 1237616-PI6C41202LE Manufacturer Homepage: www.pericom.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Pericom Win Source Part Number: 1237616-PI6C41202LE Manufacturer Homepage: www.pericom.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C41202LE
1237616-PI6C41202LE
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C41202LE 1237616-PI6C41202LE
Manufacturer: Pericom Win Source Part Number: 1237616-PI6C41202LE Manufacturer Homepage: www.pericom.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Pericom
Win Source Part Number: 1237616-PI6C41202LE
Manufacturer Homepage: www.pericom.com
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now
Clock Buffers, Drivers - PI6C41202LE-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
PI6C41202LE-ND
Clock Buffers, Drivers PI6C41202LE-ND
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 266MHz 20-TSSOP (0.173"", 4.40mm Width)"

"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 266MHz 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - PI6C41202LE - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
PI6C41202LE
Clock/Timing - Clock Buffers, Drivers PI6C41202LE
IC CLK BUFFER 2:4 266MHZ 20TSSOP

IC CLK BUFFER 2:4 266MHZ 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 1237616-PI6C41202LE PI6C41202LE-ND PI6C41202LE
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C41202LE Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver
Bus Interface LVPECL
Package Type Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" Surface Mount; Surface Mount
Supply Voltage 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
Application Specific Clock/Timing - CY28410OXC-2 - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; HCSL, LVCMOS
Package Type Surface Mount; SSOP; 56-BSSOP (0.295\", 7.50mm Width)
View Details
2 suppliers
CDCE913 Programmable 1-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs - CDCE913PW - Texas Instruments
Specs
Package Type TSSOP
Supply Voltage 1.8 volts
Frequency 230 MHz
View Details
9 suppliers
RTC/Clock Chip >> Real-time Clocks (RTC) - RV-3028-C7 32.768kHz 1ppm TA QC - LCSC Electronics Technology (HK) Limited
Specs
Device Type Real Time Clock
Supply Voltage 1.1 to 5.5 volts
Features / Standards RoHS
View Details