Manufacturer: Pericom
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 975430-PI6C4022ZLE
Mounting: SMD (SMT)
Number of Pins: 20
Categories: OEM Parts(O-R)
Case / Package: QFN
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 975430-PI6C4022ZLE |
| Product Name | OEM Parts - OEM Parts (O - R) - PI6C4022ZLE |