Clock Synchronizer IC 27MHz 1 SOT-23-6
Manufacturer: Diodes Incorporated
Win Source Part Number: 111796-PI6C3421ATEX
Packaging: Reel - TR
Type: Clock Synchronizer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CMOS
Output: CMOS
PLL: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 27MHz
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
IC CLOCK SYNCHRONIZER SOT23-6 Product overview: PI6C3421ATEX from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOT23, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PI6C3421ATEX can be used for catalog matching and distributor lookup.
IC CLOCK SYNTH SOT23-6
IC CLOCK SYNTH SOT23-6
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | PI6C3421ATEXTR-ND | 111796-PI6C3421ATEX | 728-PI6C3421ATEX | PI6C3421ATEX | PI6C3421ATEX |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PI6C3421ATEX | SOT23 Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Synchronizer; Clock Generator | |
| Bus Interface | CMOS | CMOS; CMOS | CMOS | CMOS; CMOS | |
| Package Type | Surface Mount; SOT-23-6 | Surface Mount; SOT-23-6 | Tape & Reel (TR) | Surface Mount; Surface Mount | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts |