DIODES Incorporated Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PI6C2972FCE PI6C2972FCE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 061613-PI6C2972FCE Packaging: Tray Type: PLL Clock Driver Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS, LVTTL, Crystal Output: LVCMOS PLL: Yes with Bypass Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 52-LQFP (10x10) Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 125MHz Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 061613-PI6C2972FCE Packaging: Tray Type: PLL Clock Driver Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS, LVTTL, Crystal Output: LVCMOS PLL: Yes with Bypass Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 52-LQFP (10x10) Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 125MHz Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PI6C2972FCE - 061613-PI6C2972FCE - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PI6C2972FCE
061613-PI6C2972FCE
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PI6C2972FCE 061613-PI6C2972FCE
Manufacturer: Diodes Incorporated Win Source Part Number: 061613-PI6C2972FCE Packaging: Tray Type: PLL Clock Driver Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS, LVTTL, Crystal Output: LVCMOS PLL: Yes with Bypass Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 52-LQFP (10x10) Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 125MHz Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 061613-PI6C2972FCE
Packaging: Tray
Type: PLL Clock Driver
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, LVTTL, Crystal
Output: LVCMOS
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 52-LQFP (10x10)
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 125MHz
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock and Timing IC - 728-PI6C2972FCE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
728-PI6C2972FCE
Clock and Timing IC 728-PI6C2972FCE
IC PLL CLOCK DRIVER 52-LQFP Product overview: PI6C2972FCE from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PI6C2972FCE can be used for catalog matching and distributor lookup.

IC PLL CLOCK DRIVER 52-LQFP Product overview: PI6C2972FCE from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PI6C2972FCE can be used for catalog matching and distributor lookup.

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PI6C2972FCE - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
PI6C2972FCE
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers PI6C2972FCE
IC PLL CLOCK DRIVER 52-LQFP

IC PLL CLOCK DRIVER 52-LQFP

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - PI6C2972FCE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
PI6C2972FCE
Clock Generators, PLLs, Frequency Synthesizers PI6C2972FCE
PLL Clock Driver IC 125MHz 1 52-LQFP

PLL Clock Driver IC 125MHz 1 52-LQFP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Timers IC Clocks IC Clocks
Product Number 061613-PI6C2972FCE 728-PI6C2972FCE PI6C2972FCE PI6C2972FCE
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PI6C2972FCE Clock and Timing IC Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock Driver
Bus Interface CMOS; LVCMOS LVCMOS CMOS; LVCMOS
Package Type Surface Mount; 52-LQFP (10x10) Tray Surface Mount; Surface Mount Surface Mount; 52-LQFP
Supply Voltage 3.13 to 3.46 volts 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data