DIODES Incorporated TSSOP Clock and Timing IC PI6C2510-133LEX

Description
IC PLL CLOCK DVR 10OUT 24-TSSOP Product overview: PI6C2510-133LEX from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PI6C2510-133LEX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC PLL CLOCK DVR 10OUT 24-TSSOP Product overview: PI6C2510-133LEX from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PI6C2510-133LEX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TSSOP Clock and Timing IC - 728-PI6C2510-133LEX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TSSOP Clock and Timing IC
728-PI6C2510-133LEX
TSSOP Clock and Timing IC 728-PI6C2510-133LEX
IC PLL CLOCK DVR 10OUT 24-TSSOP Product overview: PI6C2510-133LEX from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PI6C2510-133LEX can be used for catalog matching and distributor lookup.

IC PLL CLOCK DVR 10OUT 24-TSSOP Product overview: PI6C2510-133LEX from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PI6C2510-133LEX can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PI6C2510-133LEX
755620-PI6C2510-133LEX
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PI6C2510-133LEX 755620-PI6C2510-133LEX
Manufacturer: Diodes Incorporated Win Source Part Number: 755620-PI6C2510-133L EX Packaging: Tape and Reel Type: PLL Clock Driver Mounting Style: SMD Frequency - Max: 150MHz Input: CMOS Output: CMOS PLL: Yes with Bypass Divider/Multiplier: No/No Categories: Integrated Circuits Supplier Device Package: 24-TSSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 24-TSSOP Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Family Part Number: PI6C2510 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Diodes Incorporated
Win Source Part Number: 755620-PI6C2510-133LEX
Packaging: Tape and Reel
Type: PLL Clock Driver
Mounting Style: SMD
Frequency - Max: 150MHz
Input: CMOS
Output: CMOS
PLL: Yes with Bypass
Divider/Multiplier: No/No
Categories: Integrated Circuits
Supplier Device Package: 24-TSSOP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 24-TSSOP
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Family Part Number: PI6C2510
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PI6C2510-133LEX - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
PI6C2510-133LEX
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers PI6C2510-133LEX
IC PLL CLOCK DVR 10OUT 24-TSSOP

IC PLL CLOCK DVR 10OUT 24-TSSOP

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - PI6C2510-133LEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
PI6C2510-133LEX
Clock Generators, PLLs, Frequency Synthesizers PI6C2510-133LEX
PLL Clock Driver IC 150MHz 1 24-TSSOP (0.173", 4.40mm Width)

PLL Clock Driver IC 150MHz 1 24-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Timers IC Clocks IC Clocks IC Clocks
Product Number 728-PI6C2510-133LEX 755620-PI6C2510-133LEX PI6C2510-133LEX PI6C2510-133LEX
Product Name TSSOP Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PI6C2510-133LEX Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Bus Interface CMOS CMOS; CMOS CMOS; CMOS
Package Type Tape and Reel Surface Mount Surface Mount; Surface Mount Surface Mount; SSOP; 24-TSSOP (0.173\", 4.40mm Width)
Frequency 150 MHz 150 MHz 150 MHz 150 MHz
Operating Temperature 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data