Manufacturer: Diodes Incorporated
Win Source Part Number: 122604-PI6C2510-133L
Packaging: Tube/Rail
Type: PLL Clock Driver
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CMOS
Output: CMOS
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 150MHz
Alternative Parts (Cross-Reference): CSP2510DPGG8; PI6C2510-133LEX; PI6C2510-133LE; PI6C2510-133LX;
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
IC PLL CLOCK DVR 10OUT 24-TSSOP Product overview: PI6C2510-133LE from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PI6C2510-133LE can be used for catalog matching and distributor lookup.
PLL Clock Driver IC 150MHz 1 24-TSSOP (0.173", 4.40mm Width)
IC PLL CLOCK DVR 10OUT 24-TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | 122604-PI6C2510-133LE | 728-PI6C2510-133LE | PI6C2510-133LE | PI6C2510-133LE |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PI6C2510-133LE | TSSOP Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Driver | Clock Generator | |
| Bus Interface | CMOS; CMOS | CMOS | CMOS; CMOS | |
| Package Type | Surface Mount; 24-TSSOP | Tube/Rail | Surface Mount; SSOP; 24-TSSOP (0.173\", 4.40mm Width) | Surface Mount; Surface Mount |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts |