DIODES Incorporated Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PI6C2504AQE PI6C2504AQE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 791830-PI6C2504AQE Packaging: Tube Type: PLL Clock Driver Operating Temperature Range: 0°C ~ 70°C Package: 16-SSOP (0.154", 3.90mm Width) Frequency - Max: 134MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: CMOS Output: CMOS PLL: Yes with Bypass Divider/Multiplier: No/No Part Status: Obsolete(EOL) Family Name: PI6C2504 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QSOP Alternative Parts (Cross-Reference): PI6C2504AQ; PI6C2504AQX; PI6C2504AQEX; Introduction Date: October 02, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 791830-PI6C2504AQE Packaging: Tube Type: PLL Clock Driver Operating Temperature Range: 0°C ~ 70°C Package: 16-SSOP (0.154", 3.90mm Width) Frequency - Max: 134MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: CMOS Output: CMOS PLL: Yes with Bypass Divider/Multiplier: No/No Part Status: Obsolete(EOL) Family Name: PI6C2504 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QSOP Alternative Parts (Cross-Reference): PI6C2504AQ; PI6C2504AQX; PI6C2504AQEX; Introduction Date: October 02, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PI6C2504AQE
791830-PI6C2504AQE
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PI6C2504AQE 791830-PI6C2504AQE
Manufacturer: Diodes Incorporated Win Source Part Number: 791830-PI6C2504AQE Packaging: Tube Type: PLL Clock Driver Operating Temperature Range: 0°C ~ 70°C Package: 16-SSOP (0.154", 3.90mm Width) Frequency - Max: 134MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: CMOS Output: CMOS PLL: Yes with Bypass Divider/Multiplier: No/No Part Status: Obsolete(EOL) Family Name: PI6C2504 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QSOP Alternative Parts (Cross-Reference): PI6C2504AQ; PI6C2504AQX; PI6C2504AQEX; Introduction Date: October 02, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 791830-PI6C2504AQE
Packaging: Tube
Type: PLL Clock Driver
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SSOP (0.154", 3.90mm Width)
Frequency - Max: 134MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Input: CMOS
Output: CMOS
PLL: Yes with Bypass
Divider/Multiplier: No/No
Part Status: Obsolete(EOL)
Family Name: PI6C2504
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-QSOP
Alternative Parts (Cross-Reference): PI6C2504AQ; PI6C2504AQX; PI6C2504AQEX;
Introduction Date: October 02, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - PI6C2504AQE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
PI6C2504AQE
Clock Generators, PLLs, Frequency Synthesizers PI6C2504AQE
PLL Clock Driver IC 134MHz 1 16-SSOP (0.154", 3.90mm Width)

PLL Clock Driver IC 134MHz 1 16-SSOP (0.154", 3.90mm Width)

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PI6C2504AQE - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
PI6C2504AQE
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers PI6C2504AQE
IC PLL CLOCK DRIVER 4OUT 16-QSOP

IC PLL CLOCK DRIVER 4OUT 16-QSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 791830-PI6C2504AQE PI6C2504AQE PI6C2504AQE
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PI6C2504AQE Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Driver Clock Generator
Bus Interface CMOS; CMOS CMOS; CMOS
Package Type Surface Mount Surface Mount; SSOP; 16-SSOP (0.154\", 3.90mm Width) Surface Mount; Surface Mount
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Real Time Clocks - RV-3049-C3-32.768KHZ-OPTION-B-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4154BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 4000 MHz
View Details
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
CDCEL913 Programmable 1-PLL VCXO Clock Synthesizer with 1.8-V LVCMOS Outputs - CDCEL913PW - Texas Instruments
Specs
Bus Interface LVCMOS
Package Type TSSOP
Supply Voltage 1.8 volts
View Details
6 suppliers