Pericom Semiconductor Corp. OEM Parts - OEM Parts (O - R) - PI6C2502W PI6C2502W

Description
Manufacturer: Pericom Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084788-PI6C2502W Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Number of Elements: 1 Number of Pins: 8 Categories: OEM Parts(O-R) Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V
Request a Quote
Description
Manufacturer: Pericom Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084788-PI6C2502W Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Number of Elements: 1 Number of Pins: 8 Categories: OEM Parts(O-R) Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (O - R) - PI6C2502W - 1084788-PI6C2502W - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (O - R) - PI6C2502W
1084788-PI6C2502W
OEM Parts - OEM Parts (O - R) - PI6C2502W 1084788-PI6C2502W
Manufacturer: Pericom Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084788-PI6C2502W Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Number of Elements: 1 Number of Pins: 8 Categories: OEM Parts(O-R) Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V

Manufacturer: Pericom
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1084788-PI6C2502W
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Number of Elements: 1
Number of Pins: 8
Categories: OEM Parts(O-R)
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1084788-PI6C2502W
Product Name OEM Parts - OEM Parts (O - R) - PI6C2502W
Unlock Full Specs
to access all available technical data