DIODES Incorporated SOIC Clock and Timing IC PI6C2502AWE

Description
IC PLL CLOCK DRIVER 8-SOIC Product overview: PI6C2502AWE from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PI6C2502AWE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC PLL CLOCK DRIVER 8-SOIC Product overview: PI6C2502AWE from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PI6C2502AWE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOIC Clock and Timing IC
728-PI6C2502AWE
SOIC Clock and Timing IC 728-PI6C2502AWE
IC PLL CLOCK DRIVER 8-SOIC Product overview: PI6C2502AWE from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PI6C2502AWE can be used for catalog matching and distributor lookup.

IC PLL CLOCK DRIVER 8-SOIC Product overview: PI6C2502AWE from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PI6C2502AWE can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PI6C2502AWE
126005-PI6C2502AWE
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PI6C2502AWE 126005-PI6C2502AWE
Manufacturer: Diodes Incorporated Win Source Part Number: 126005-PI6C2502AWE Packaging: Tube/Rail Type: PLL Clock Driver Number of Circuits: 1 Mounting: SMD (SMT) Input: CMOS Output: CMOS PLL: Yes with Bypass Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 134MHz Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 126005-PI6C2502AWE
Packaging: Tube/Rail
Type: PLL Clock Driver
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CMOS
Output: CMOS
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 134MHz
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PI6C2502AWE - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
PI6C2502AWE
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers PI6C2502AWE
IC PLL CLOCK DRIVER 8-SOIC

IC PLL CLOCK DRIVER 8-SOIC

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - PI6C2502AWE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
PI6C2502AWE
Clock Generators, PLLs, Frequency Synthesizers PI6C2502AWE
PLL Clock Driver IC 134MHz 1 8-SOIC (0.154", 3.90mm Width)

PLL Clock Driver IC 134MHz 1 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Timers IC Clocks IC Clocks IC Clocks
Product Number 728-PI6C2502AWE 126005-PI6C2502AWE PI6C2502AWE PI6C2502AWE
Product Name SOIC Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PI6C2502AWE Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Bus Interface CMOS CMOS; CMOS CMOS; CMOS
Package Type Tube/Rail Surface Mount; 8-SOIC Surface Mount; Surface Mount Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width)
Frequency 134 MHz 134 MHz 134 MHz 134 MHz
Operating Temperature 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4106SRU-EP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 6000 MHz
View Details
Clock and Timing IC - 728-CY22393FXE - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Bus Interface CMOS
Package Type Tube
Supply Voltage 3.13 to 3.46 volts
View Details
4 suppliers
Clock and Timing IC - 728-SI51218-A07980-GMR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel
View Details
3 suppliers
BQ4845 RTC IC W NVSRAM Control, Watchdog Timer, uP Reset, Interrupts and Battery Low Warning - BQ4845P-A4 - Texas Instruments
Specs
Device Type Real Time Clock
Package Type PDIP,SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
7 suppliers