PCI Express (PCIe) Clock Buffer/Driver IC 133MHz 1 Output 24-QSOP
IC PLL CLOCK BUFF PCI-EX 24-QSOP
PCI Express (PCIe) Clock Buffer/Driver IC 133MHz 1 Output 24-QSOP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | PI6C2410QE-ND | PI6C2410QE | PI6C2410QE |
| Product Name | Application Specific Clock/Timing | Clock/Timing - Application Specific | Application Specific Clock/Timing |
| Device Type | Clock Driver | Clock Generator | Clock Driver |
| Bus Interface | TTL | TTL; TTL | |
| Package Type | Surface Mount; SSOP; "24-SSOP (0.154"", 3.90mm Width)" | Surface Mount; Surface Mount | Surface Mount; SSOP; 24-SSOP (0.154\", 3.90mm Width) |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts |