"Zero Delay Buffer IC 133MHz 1 16-TSSOP (0.173"", 4.40mm Width)"
IC ZERO DELAY BUFFER 16TSSOP
IC ZD BUFFER 16TSSOP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | PI6C2409-1HLIE-ND | PI6C2409-1HLIE | PI6C2409-1HLIE |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Yes with Bypass; Clock Generator |
| Bus Interface | TTL | 1 | |
| Package Type | Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; Surface Mount | SSOP |
| Supply Voltage | 3 to 3.6 volts |