Manufacturer: Diodes Incorporated
Win Source Part Number: 791828-PI6C2409-1HLE
Series: *
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): CY23EP09ZXI-1HT; PI6C2409-1HLE+DLX; PI6C2409-1HLE+DC; PI6C2409-1HLE+DCX;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
IC ZD BUFFER 16TSSOP Product overview: PI6C2409-1HLE+DCX from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PI6C2409-1HLE+DC
IC ZERO DELAY BUFFER 16TSSOP
IC ZD BUFFER 16TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | 791828-PI6C2409-1HLE+DCX | 728-PI6C2409-1HLE+DCX | PI6C2409-1HLE+DCX | PI6C2409-1HLE+DCX |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C2409-1HLE+DCX | Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Driver | Clock Generator | Zero Delay Buffer; Clock Generator | |
| Bus Interface | TTL | TTL; TTL | ||
| Package Type | Tape & Reel (TR) | Surface Mount; Surface Mount | SSOP | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts |